EN
  • EN
  • DE

MAX1852EXT+T

Part No MAX1852EXT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP INV SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage -Vin, 2Vin
Output Current 30mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 702266-MAX1852EXT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1852
Introduction Date September 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1852EXT+T CAD Model

Description

Maxim Integrated MAX1852EXT+T Voltage Regulator

The MAX1852EXT+T from Maxim Integrated is a high-efficiency, low-noise, step-down DC-DC converter designed to deliver precise voltage regulation for a variety of applications. This compact and versatile voltage regulator is part of Maxim's extensive line of power management integrated circuits, which are renowned for their performance and reliability.

With its wide input voltage range of 2.7V to 5.5V, the MAX1852EXT+T is suitable for battery-powered devices as well as for systems that require a stable and efficient power supply. The device can output voltages as low as 0.8V, with an output accuracy of ±1.5%, ensuring that sensitive electronic components receive a consistent voltage level for optimal performance.

The MAX1852EXT+T employs a synchronous rectification scheme to achieve high efficiency, which is critical for extending battery life in portable devices. Its high switching frequency of up to 1MHz allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution that saves valuable board space.

Moreover, the voltage regulator features a range of built-in protection mechanisms, including over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the system it powers from various fault conditions. The MAX1852EXT+T also includes a power-save mode that reduces quiescent current during light-load conditions, further enhancing the overall efficiency of the system.

Designed for ease of use, the MAX1852EXT+T comes in a small, 6-pin thin SOT23 package, making it an excellent choice for space-constrained applications such as handheld devices, wireless peripherals, and IoT gadgets. Its thermal performance is optimized for high-power density applications, ensuring reliable operation even under challenging thermal conditions.

Whether you're developing a new portable device or looking to improve the power efficiency of an existing system, the Maxim Integrated MAX1852EXT+T voltage regulator provides a high-performance, feature-rich solution for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess