EN
  • EN
  • DE

MMSZ5234BW

Part No MMSZ5234BW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 500mW SOD-123 SURFACE MOUNT Flat Lead Surface Mount Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1225525-MMSZ5234BW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5234BW CAD Model

Description

The MMSZ5234BW is a Zener diode manufactured by Tak Cheong Electronics (Holdings) Co., Ltd. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. Zener diodes maintain a stable voltage when reverse biased above their Zener voltage, making them suitable for voltage regulation and surge protection.

Applications

  • Voltage Regulation in power supplies and other electronic devices.
  • Overvoltage Protection for sensitive components.
  • Voltage Clamping to limit voltage levels in circuits.
  • Reference Voltage Generation for precise voltage levels.
  • Transient Voltage Suppression to protect against voltage spikes.

Features

  • Precise Zener Voltage: Provides a specific and reliable voltage level.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • Small Surface Mount Package: Enables compact circuit designs.
  • High Surge Current Capability: Handles transient voltage spikes without damage.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Provides Stable Voltage: Ensures consistent and reliable operation of electronic circuits.
  • Protects Components: Prevents damage from overvoltage conditions.
  • Enables Compact Designs: Reduces board space requirements.
  • Enhances Reliability: Improves the overall reliability of electronic systems.
  • Environmentally Friendly: Meets environmental standards for hazardous substances.

Technical Specifications

The MMSZ5234BW typically has a Zener voltage of approximately 6.2V. It is offered in a SOD-323 package. The power dissipation is typically around 350mW. The forward voltage is typically 0.9V. As always, refer to the official datasheet from Tak Cheong Electronics for detailed specifications, including Zener impedance, reverse leakage current, surge current ratings, and operating temperature range. These parameters are essential for ensuring proper circuit design and reliable operation of the Zener diode.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess