EN
  • EN
  • DE

LM6584MAX

Part No LM6584MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications General Purpose
Output Type Rail-to-Rail
-3db Bandwidth 24MHz
Slew Rate 15V/μs
Supply Current 780μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 5V ~ 13V, ±2.5V ~ 6.5V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM6584
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200590-LM6584MAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6584MAX CAD Model

Description

The LM6584MAX is a high-performance, quad operational amplifier (op-amp) designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This precision op-amp is part of TI's LMx584 family of devices that are known for their reliability and versatility in a wide range of applications.

Key Features

  • Low Offset Voltage: The LM6584MAX offers a low input offset voltage, which is ideal for applications requiring high accuracy and precision.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp is capable of operating at higher speeds without sacrificing stability, making it suitable for fast signal processing applications.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various power requirements and allowing for flexibility in design.
  • Low Distortion: The device is designed to have low harmonic distortion, which is crucial for audio and other signal-sensitive applications.
  • Single or Split Supply Operation: It can be configured to work with either a single supply or a split supply, providing design adaptability for different circuit topologies.

Applications

The LM6584MAX is suitable for a broad array of applications, including:

  • Audio processing circuits
  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Industrial control systems

Package and Quality

This quad operational amplifier comes in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing and ensures that the LM6584MAX meets rigorous industry standards for performance and reliability.

Conclusion

The LM6584MAX from Texas Instruments stands out as a robust and precise quad operational amplifier. Its combination of low offset voltage, high gain bandwidth, and low distortion makes it an excellent choice for designers looking to enhance the performance of their electronic systems. Whether in audio, industrial, or data processing applications, the LM6584MAX delivers the quality and reliability expected from a Texas Instruments product.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9112 $54.0232
25+ $4.0297 $100.7425
39+ $3.9038 $152.2482
53+ $3.7778 $200.2234
69+ $3.6519 $251.9811
92+ $3.2741 $301.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess