EN
  • EN
  • DE

MC100EP446FAG

Part No MC100EP446FAG
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description 3.3 V/5 V 8-Bit CMOS/ECL/TTL Data Input Parallel/Serial Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Applications Data Management
Interface Differential
Operating Supply Voltage 3 V ~ 5.5 V
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Mounting SMD
Win Source Part Number 1216757-MC100EP446FAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP446
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC100EP446FAG CAD Model

Description

The MC100EP446FAG is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in the design and manufacture of semiconductor components. This device is part of their 100EP series, which is characterized by its exceptional speed and reliability, catering to the demands of advanced digital systems.

Key Features

  • Technology: The device is built upon ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing with minimal delay.
  • Functionality: It is a 3.3V ECL Programmable Delay Chip, providing users with the ability to fine-tune the timing of signals within their electronic circuits.
  • Programmability: The MC100EP446FAG comes with programmable features that allow for precise control over signal path delays, enabling optimization for various applications.
  • Flexibility: With multiple programmable delay lines, it offers flexibility in design and can be adapted to a wide range of high-speed timing applications.
  • Speed: The device boasts a maximum frequency of 2.5 GHz, making it suitable for high-speed digital systems that require fast signal processing capabilities.
  • Package: Housed in a 32-lead LQFP (Low Profile Quad Flat Pack) package, it is designed for surface mounting and occupies minimal space on a printed circuit board (PCB).

Applications

The MC100EP446FAG is ideal for use in a variety of applications, especially where precise timing and speed are critical. It is commonly employed in:

  • High-speed data communication systems
  • Signal synchronization and conditioning
  • Automated test equipment (ATE)
  • Precision timing circuits
  • Networking and telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP446FAG is manufactured to stringent standards, ensuring high reliability and performance consistency. It is designed to meet the rigorous requirements of industrial and commercial applications, offering a robust solution for designers seeking to enhance their system's timing accuracy and speed.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5789 $79.7367
6+ $21.8087 $130.8522
9+ $21.1273 $190.1457
12+ $20.4447 $245.3364
15+ $19.7632 $296.4480
20+ $17.7189 $354.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess