EN
  • EN
  • DE

SY10E445JZ-TR

Part No SY10E445JZ-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC  /  Data Transport Interface 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Applications Data Transport
Interface Serial In/Parallel Out
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number SY10E445
Other Names SY10E445JZ TR,SY10E445JZ TR,SY10E445JZTR,SY10E445JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260899-SY10E445JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10E445JZ-TR CAD Model

Description

Product Overview: SY10E445JZ-TR by Microchip Technology

The SY10E445JZ-TR is a high-performance integrated circuit from Microchip Technology, a leader in the semiconductor industry. This product is specifically designed to meet the demanding needs of high-speed communication and data processing systems. The SY10E445JZ-TR is part of Microchip's SY10E series, which are known for their robustness and reliability in various applications.

Key Features

  • Technology: The SY10E445JZ-TR is built on advanced ECL (Emitter Coupled Logic) technology, ensuring fast switching times and high signal integrity.
  • Functionality: It serves as a quint differential line receiver, capable of translating ECL level signals into TTL/CMOS levels, making it ideal for interfacing between different logic families.
  • Power Supply: The device operates on a standard -4.2V power supply, typical for ECL-powered devices, and offers a wide range of voltage tolerance for flexible integration.
  • Speed: The SY10E445JZ-TR boasts impressive speed performance, with propagation delay times minimized to enhance overall system throughput.
  • Temperature Range: This IC is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: It comes in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive for space-constrained applications.

Applications

The SY10E445JZ-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Signal conversion and processing

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The SY10E445JZ-TR is subject to rigorous testing and quality control measures, ensuring that it meets the stringent requirements of industrial and commercial applications. Customers can rely on Microchip's reputation for producing reliable and durable components that stand the test of time.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess