The BGD906,112 is a high-performance, robust silicon NPN bipolar transistor designed and manufactured by NXP Semiconductors. This advanced component is specifically engineered for a wide range of applications that demand high efficiency and reliability. It is commonly used in RF power amplifiers, particularly in the VHF and UHF frequency ranges, making it an ideal choice for both commercial and consumer communication systems.
Key Features
- High Gain Bandwidth Product: The BGD906,112 offers a superior gain bandwidth product, which ensures excellent signal amplification across a broad frequency range.
- High Power Performance: With its ability to handle significant power levels, this transistor is well-suited for applications that require high output power.
- Thermal Stability: The device is designed with a focus on thermal performance, providing stable operation even under varying temperature conditions.
- Low Noise Figure: The low noise figure of the BGD906,112 makes it an excellent choice for applications where signal clarity is paramount.
- Durable Construction: Encased in a rugged package, the BGD906,112 is built to withstand harsh environments and provide long-term reliability.
Applications
The versatility of the BGD906,112 allows it to be used in a variety of applications, including but not limited to:
- Professional and commercial radio equipment
- Telecommunication infrastructure
- Base station transceivers
- RF power amplifiers for VHF/UHF bands
- Public address systems
- Analog and digital broadcasting
Technical Specifications
Parameter
Value
Configuration
Single
Collector-Emitter Voltage (Vceo)
28V
Collector Current (Ic)
1.7A
Power Dissipation (Pd)
15W
Operating Temperature Range
-65°C to +150°C
With its exceptional performance and versatility, the BGD906,112 from NXP Semiconductors is a top choice for designers and engineers looking to enhance their RF applications.