EN
  • EN
  • DE

TDA1517AW

Part No TDA1517AW
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 215832-TDA1517AW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1517AW CAD Model

Description

The NXP TDA1517AW is a high-quality audio amplifier integrated circuit designed for a wide range of applications. It is a part of NXP Semiconductors' esteemed audio processing product line, known for delivering exceptional sound quality and reliability.

Key Features

  • Power Output: The TDA1517AW offers a robust power output, capable of delivering up to 6 W per channel into a 4-ohm load. This makes it suitable for medium-power audio applications such as stereo TV sound systems, boomboxes, and small speaker systems.
  • Dual Bridge Amplifier: This IC integrates two bridge-tied load (BTL) amplifier channels, allowing for a simplified design with fewer external components required.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 6 V to 18 V, providing flexibility for use in various electronic devices and automotive applications.
  • Minimal Heat Dissipation: The TDA1517AW is designed for efficiency, with minimal heat dissipation during operation, which reduces the need for additional heat sinking and allows for more compact system design.

Protection Features

  • Short-Circuit Protection: The device includes built-in short-circuit protection that safeguards the IC against damage from output to ground or to the supply voltage.
  • Thermal Protection: An integrated thermal protection circuit prevents the device from overheating, ensuring long-term reliability and safety.
  • Electrostatic Discharge (ESD) Protection: The TDA1517AW is equipped with ESD protection on all pins, providing additional resilience against static electricity and enhancing its robustness for consumer electronics applications.

Applications

The NXP TDA1517AW is ideal for a variety of audio amplification needs. Its applications range from automotive audio systems to portable speakers, desktop audio systems, and other audio equipment requiring a mid-range power amplifier with high fidelity and low distortion.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA1517AW is no exception. It is manufactured using NXP's advanced IC fabrication processes, ensuring high performance and durability for both consumer and commercial audio applications.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess