Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-QFN (4x4)
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911700-AS3421
Ultra Librarian 3D Model Ultra Librarian AS3421 CAD Model

Description

The AS3421 is a low-power audio amplifier designed and manufactured by ams. It is optimized for driving headphones and other audio output devices in portable and battery-powered applications. The amplifier provides high-quality audio amplification with minimal power consumption, making it ideal for smartphones, tablets, and other mobile devices.

Applications:

  • Headphone Amplifiers
  • Portable Media Players
  • Smartphones
  • Tablets
  • Audio Docks

Features:

  • Low Power Consumption: Minimizes power usage to extend battery life in portable devices.
  • High Output Power: Delivers sufficient power to drive headphones and other audio output devices.
  • Low Distortion: Ensures high-quality audio reproduction with minimal harmonic distortion.
  • Integrated Volume Control: Simplifies volume adjustment with an integrated control mechanism.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits at the output.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer playback times on battery-powered devices.
  • Clear Audio Output: High output power and low distortion provide a clear and enjoyable listening experience.
  • Simplified System Design: Integrated volume control reduces the need for external components.
  • Robust Protection: Short-circuit protection enhances the reliability and durability of the amplifier.
  • Compact Size: Small footprint allows for easy integration into portable devices.

Additional Details:

The AS3421 typically operates from a low voltage supply, such as 3.3V, and delivers several milliwatts of output power. The total harmonic distortion plus noise (THD+N) is typically very low, ensuring high-fidelity audio reproduction. The amplifier often includes features such as shutdown mode to further reduce power consumption when not in use. The package is typically a small form factor, such as a QFN or WLCSP, making it suitable for space-constrained applications. This audio amplifier provides a complete solution for driving headphones and other audio output devices, combining high performance with low power consumption and ease of use.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 25W 48HTQFP
Lowest to $29.3234
ECAD model for TAS5713PHP
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to $1.2587
ECAD model for LM4673TM
Texas Instruments
AUDIO AMPLIFIER, 2 CHANNEL(S)
Need more? Email Us
ECAD model for LM48822TL
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+
Texas Instruments
IC AMP D MONO/STER 105W 44HTSSOP
Need more? Email Us
ECAD model for TPA3220DDW
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10QFN
Lowest to $1.1761
ECAD model for MP1720DQ-216-LF-Z
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 20W 10QFN
Lowest to $2.0573
ECAD model for MP7747DQ-LF-Z
Texas Instruments
IC AMP CLASS D STER 70W 32HTSSOP
Lowest to $11.1706
ECAD model for TPA3156D2DAD
Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to $14.0508
ECAD model for TAS5615PHD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2284 $80.4568
4+ $33.0088 $132.0352
7+ $31.9764 $223.8348
9+ $30.9455 $278.5095
11+ $29.9132 $329.0452
15+ $26.8190 $402.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,710 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention