Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952735-ADA3800CWBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADA3800CWBOX CAD Model

Description

The 952735-ADA3800CWBOX is an embedded microprocessor that is designed for high-performance computing.

  • Ideal for: Use in a wide range of applications, including gaming, multimedia, and scientific computing
  • Features: High-speed bus interface, advanced power management, and advanced security features
  • Design: Easy to use and integrate into a wide range of systems

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689
Need more? Email Us
ECAD model for P1022NXE2EFB
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7MQB
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention