Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 4.4 V
Current - Timekeeping (Max) 0.7μA to 0.95μA @ 1.3V to 4.4V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 072937-M41T65Q6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M41T65
Introduction Date November 13, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian M41T65Q6F CAD Model

Description

The M41T65Q6F is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. Designed for high accuracy and reliability, it is a perfect solution for a wide range of applications that require an accurate time base or time-stamping functionality such as embedded systems, servers, data loggers, and industrial equipment.

Key Features

  • High Accuracy: The device maintains precise time tracking and has been optimized to keep time with minimal drift over a wide temperature range.
  • Low Power Consumption: It is specifically engineered for battery-powered applications, with a very low current draw in both active and standby modes, thus ensuring a longer battery life.
  • Serial Interface: Equipped with an I2C interface, the M41T65Q6F allows for easy integration into microcontroller-based systems, providing a simple communication protocol for time data exchange.
  • Automatic Leap Year Compensation: The RTC accounts for leap years up to the year 2099, providing a hassle-free timekeeping experience.
  • Programmable Alarm: A programmable alarm function enables the device to wake up a system at a predetermined time, making it ideal for scheduled operations.
  • Additional Features: It includes features such as a programmable square wave output, and a countdown timer with interrupt capability which add to its versatility in various applications.

Applications

The M41T65Q6F is suited for a broad range of applications, including, but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Networking Equipment
  • Health and Fitness Devices
  • Smart Home Devices

With its combination of accuracy, low power, and easy integration, the M41T65Q6F from STMicroelectronics represents a robust and reliable solution for timekeeping in your next project or product.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 28-DIP Module (0.600", 15.24mm)
Need more? Email Us
ECAD model for DS1743W-120IND+
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 14-TSSOP / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Battery Backup 14-Pin TSSOP T/R
Lowest to $1.5684
ECAD model for PCF8523TS/1,118
Epson Company
IC RTC CLK/CALENDAR I2C 22-SON
Need more? Email Us
ECAD model for RX-8025NB:AA3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $27.3000
ECAD model for RTC-7301SF:B ROHS
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UC3 PURE SN
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $10.4199
ECAD model for MAX31343ETAY+T
Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Need more? Email Us
ECAD model for MCP795W10-I/SL
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Lowest to $22.0765
ECAD model for RX-8801SA:UB3 PURE SN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention