EN
  • EN
  • DE

DS12C887A

Part No DS12C887A
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-EDIP / Real Time Clock (RTC) IC Clock/Calendar 113B Parallel 24-DIP Module (0.600", 15.24mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 113B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 4V
Current - Timekeeping (Max) 15mA @ 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 24-DIP Module (0.600", 15.24mm)
Supplier Device Package 24-EDIP
Base Product Number DS12C887
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-DS12C887A-MA,AVNMAXDS12C887A
Standard Package 14
Win Source Part Number 1321644-DS12C887A
Ultra Librarian 3D Model Ultra Librarian DS12C887A CAD Model

Description

Product Overview: DS12C887A Real-Time Clock from Analog Devices Inc.

The DS12C887A is a widely recognized real-time clock (RTC) component manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance integrated circuits. This RTC is an essential element in computer systems, embedded systems, and other electronics where accurate timekeeping is crucial. It seamlessly integrates a quartz crystal and real-time clock IC, providing a complete timekeeping solution in a single package.

Key Features

  • Integrated Battery Backup: The DS12C887A comes with a built-in lithium battery, which ensures that timekeeping continues uninterrupted during power outages, maintaining accuracy and reliability.
  • Extensive Timekeeping Functions: This RTC tracks seconds, minutes, hours, days, date, month, and year, with automatic adjustments for months with fewer than 31 days and leap years up to the year 2100.
  • Programmable Alarm: The device features a programmable alarm that can be set to trigger on a specific second, minute, hour, day, or date, providing versatile scheduling capabilities.
  • Binary or BCD Time Representation: Users can choose between binary or BCD (Binary-Coded Decimal) time representation, offering flexibility for different system requirements.
  • Direct Microprocessor Interface: The DS12C887A supports direct interfacing with most microprocessors, facilitating easy integration into a wide range of applications.
  • Dual Power Supply Pins: The device includes dual power supply pins for primary and backup power, ensuring consistent operation and data retention.

Applications

The DS12C887A is suited for an array of applications where accurate timekeeping is a necessity. These include:

  • Desktop and laptop computers
  • Embedded systems
  • Industrial timekeeping
  • Data loggers
  • Telecommunication systems

Technical Specifications

With a wide operating temperature range and a standard DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) form factor, the DS12C887A offers compatibility with various system designs. The device operates within a voltage range of 4.5V to 5.5V, and its low power consumption makes it an energy-efficient choice for portable and battery-powered applications.

The DS12C887A from Analog Devices Inc. represents a reliable and versatile solution for maintaining precise time in electronic systems, ensuring that your applications run smoothly and on schedule.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess