EN
  • EN
  • DE

SFHG60AQ102

Part No SFHG60AQ102
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 716162-SFHG60AQ102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFHG60AQ102 CAD Model

Description

The SFHG60AQ102 is a surface acoustic wave (SAW) filter manufactured by EPCOS (TDK). It's designed for use in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. SAW filters offer excellent performance in terms of insertion loss, attenuation, and temperature stability, making them suitable for a variety of wireless communication systems.

Applications

  • Wireless Communication: Used in mobile phones, wireless routers, and other wireless communication devices.
  • RF Front-End: Employed in the RF front-end of receivers and transmitters to filter unwanted signals.
  • Satellite Communication: Used in satellite communication systems for signal filtering.
  • Radar Systems: Implemented in radar systems for signal processing.
  • Television Broadcasting: Used in television broadcasting equipment for signal filtering.
  • Industrial RF Applications: Employed in industrial RF equipment for signal conditioning.

Features

  • SAW Technology: Utilizes surface acoustic wave technology for precise signal filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides high attenuation of signals outside the passband.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • Surface Mount Package: Designed for surface mount assembly on printed circuit boards.
  • Compact Size: Small form factor allows for integration in space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted signals, improving signal quality and performance.
  • Enhanced Receiver Sensitivity: Low insertion loss enhances receiver sensitivity.
  • Reduced Interference: High attenuation reduces interference from unwanted signals.
  • Stable Performance: Temperature stability ensures consistent performance over temperature variations.
  • Easy Integration: Surface mount package simplifies assembly and integration.
  • Compact Design: Small size allows for use in compact electronic devices.

The SFHG60AQ102 is characterized by its center frequency, bandwidth, insertion loss, and attenuation specifications, tailored to meet the requirements of specific RF applications. It is manufactured with high-quality materials and undergoes rigorous testing to ensure reliable and consistent performance. Its surface-mount package facilitates easy soldering and integration into electronic circuits, contributing to efficient manufacturing processes. This SAW filter is an excellent choice for applications demanding precise signal filtering and reliable performance in RF systems.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess