EN
  • EN
  • DE

AD625BD

Part No AD625BD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Slew Rate 5V/μs
Gain Bandwidth Product 25MHz
-3db Bandwidth 650kHz
Current - Input Bias 20nA
Voltage - Input Offset 25μV
Supply Current 3.5mA
Supply Voltage , Single/Dual (±) ±6V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number AD625
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136642-AD625BD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD625BD CAD Model

Description

The AD625BD is a high precision instrumentation amplifier designed by Analog Devices Inc., a leading company in the semiconductor industry. This amplifier is specifically engineered to offer excellent accuracy and ease of use for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features:

  • High Precision: The AD625BD boasts a low nonlinearity of 0.001% max at G = 100, ensuring precise signal amplification for critical measurements.
  • Wide Gain Range: With a user-selectable gain range from 1 to 10,000 via external resistors, this amplifier is highly versatile and can be tailored to specific application needs.
  • Low Offset Voltage: A maximum input offset voltage of 50 µV and low offset voltage drift of 0.5 µV/°C provide stable performance over varying temperatures.
  • Low Noise: The AD625BD exhibits a low noise density of 0.9 nV/√Hz at 1 kHz, making it ideal for signal processing applications requiring a high signal-to-noise ratio.
  • High Common-Mode Rejection: With a common-mode rejection ratio (CMRR) of 120 dB min at G = 100, the AD625BD effectively minimizes unwanted signals and noise.

Applications:

The versatility of the AD625BD allows it to be used in a variety of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and automation systems
  • Strain gage amplifiers
  • Transducer interfaces
  • Precision data acquisition systems
  • Multi-channel data logging

Technical Specifications:

Parameter Value
Supply Voltage ±4.5 V to ±18 V
Operating Temperature Range -40°C to +85°C
Package Type 14-Pin Ceramic DIP

Overall, the AD625BD from Analog Devices Inc. is a highly reliable and precise instrumentation amplifier that meets the stringent requirements of various high-precision signal processing tasks. Its robust design and flexible gain adjustment make it an excellent choice for professionals seeking performance and quality.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess