EN
  • EN
  • DE

LTC3315AEV#TRMPBF

Part No LTC3315AEV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A STEP-DOWN / Buck Switching Regulator IC Positive Fixed 0.5V 2 Output 2A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 1MHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3315
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3315AEV#TRMPBFDKR,-2735-LTC3315AEV#TRMPBFTR,LTC3315AEV#TRMPBFCT,LTC3315AEV#TRMPBFDKR,LTC3315AEV#TRMPBFDKR-ND,LTC3315AEV#TRMPBFTR,LTC3315AEV#TRMPBFCT-ND,-2735-LTC3315AEV#TRMPBFCT,505-LTC3315AEV#TRMPBFCT,LTC3315AEV#TRMPBFTR-ND,505-LTC3315AEV#TRMPBFTR,505-LTC3315AEV#TRMPBFDKR
Standard Package 500
Win Source Part Number 981001-LTC3315AEV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3315AEV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3315AEV#TRMPBF Overview

The LTC3315AEV#TRMPBF from Analog Devices Inc. is a high-performance, dual-channel, 3A synchronous step-down monolithic regulator designed to deliver efficient power management for a wide range of applications. This advanced component is engineered to provide two independent output voltages from a single input supply, making it an ideal choice for space-constrained applications that require reliable and efficient power conversion.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources.
  • Dual Output Channels: It offers two outputs that are capable of delivering up to 3A of continuous current each, providing flexibility in managing power for multiple loads.
  • High Efficiency: Thanks to its synchronous step-down architecture, the LTC3315AEV#TRMPBF achieves high efficiency, which helps to minimize heat generation and power loss.
  • Adjustable Frequency: The switching frequency is adjustable from 1MHz to 4MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, ensuring good transient response and minimizing output voltage ripple.
  • Thermal Protection: It includes internal thermal protection to safeguard the device under high-temperature operating conditions.
  • Compact Package: The LTC3315AEV#TRMPBF comes in a compact 3mm x 4mm QFN package, which is suitable for space-constrained applications.

Applications

The LTC3315AEV#TRMPBF is versatile and can be used in a range of applications such as:

  • Portable Instruments
  • Battery-Powered Equipment
  • Point of Load Power Supplies
  • Telecommunications
  • Industrial Systems
  • Automotive Power Systems

With its robust design and flexible features, the LTC3315AEV#TRMPBF from Analog Devices Inc. is a powerful solution for designers looking to improve power efficiency and reliability in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess