EN
  • EN
  • DE

S78L05F

Part No S78L05F
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Positive-Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 308085-S78L05F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S78L05F CAD Model

Description

The S78L05F is a low-current positive voltage regulator manufactured by AUK Corp. It provides a stable 5V output voltage, making it suitable for low-power electronic applications. This three-terminal regulator is a common component used to ensure consistent voltage levels in various circuits, protecting sensitive components from voltage fluctuations and ensuring reliable operation.

Applications

  • Low-Power Microcontroller Supplies: Provides a stable 5V supply for low-power microcontrollers and microprocessors.
  • Low-Current Sensor Power: Supplies regulated 5V power to low-current sensors, ensuring accurate and reliable measurements.
  • Logic Circuit Power: Powers low-power logic gates and other digital circuits that require a regulated 5V supply.
  • Portable Electronic Devices: Used in portable devices like calculators, small toys, and other battery-operated gadgets to provide a regulated 5V.
  • Battery-Powered Circuits: Provides a stable 5V supply in battery-powered applications where minimizing power consumption is critical.

Features

  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Short-Circuit Protection: Protects the regulator and connected circuits from damage in case of a short circuit.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Small Package Size: Available in a small package, making it suitable for compact designs.

Benefits

  • Stable Output Voltage: Ensures consistent and reliable operation of connected components.
  • Low Power Consumption: Extends battery life in portable and battery-powered devices.
  • Protection Against Damage: Protects the regulator and the circuit it powers from overcurrent and thermal overload.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for regulated 5V power in low-power applications.

Additional Details

The S78L05F is designed for applications where the current requirement is relatively low. It typically does not require a heat sink due to its low power dissipation. The input voltage should be slightly higher than the output voltage (5V) to ensure proper regulation. Consult the AUK Corp datasheet for detailed specifications, including maximum input voltage, maximum output current, quiescent current, and operating temperature range. It's often found in low-power embedded systems, portable instrumentation, and other applications where minimizing power consumption and size are critical design considerations. Package types include TO-92 and SO-8.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess