EN
  • EN
  • DE

S-25A010A0A-K8T2UD

Part No S-25A010A0A-K8T2UD
Manufacturer SII Semiconductor Corporation
Description Write protect function during the low power supply voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 1245095-S-25A010A0A-K8T2UD
Manufacturer Homepage www.sii.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-25A010A0A-K8T2UD CAD Model

Description

The S-25A010A0A-K8T2UD is a 1K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This memory device is designed for low-power applications and features a serial interface for easy data access and storage. It's commonly used for storing small amounts of configuration data, identification codes, and other non-volatile information.

Applications:

  • Consumer Electronics: Used for storing settings and configuration data in various consumer electronic devices, such as remote controls, audio players, and appliances.
  • Industrial Equipment: Employed in industrial equipment for storing calibration data, machine settings, and serial numbers.
  • Medical Devices: Integrated into medical devices for storing patient data, device configurations, and event logs.
  • Automotive Systems: Utilized in automotive systems for storing car identification information, sensor calibration parameters, and diagnostic data.
  • Security Systems: Found in security systems for storing access codes, security settings, and event history.

Features:

  • 1K-bit EEPROM: Provides 1K-bit (128 bytes) of non-volatile memory for data storage.
  • Serial Interface: Employs a serial interface (typically SPI or I2C) for easy communication with microcontrollers and other devices.
  • Low Power Consumption: Designed for low-power operation, minimizing energy consumption in battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, accommodating various power supply configurations.
  • High Endurance: Offers high endurance, allowing for a large number of write/erase cycles.
  • Data Retention: Provides long-term data retention, ensuring that stored data remains intact for an extended period.
  • Small Package: Available in a small package, making it suitable for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Low Power Operation: Minimizes energy consumption, extending battery life in portable devices.
  • Easy Data Access: Serial interface simplifies data access and reduces the number of pins required.
  • Reliable Data Storage: High endurance and data retention ensure reliable data storage over a long period.
  • Compact Size: Small package size allows for integration into small and densely populated circuit boards.

Additional Details:

The S-25A010A0A-K8T2UD uses a specific serial communication protocol (either SPI or I2C) to transfer data. The datasheet provides detailed information on the communication protocol and timing requirements.

The write cycle time is an important parameter to consider when writing data to the EEPROM. The datasheet specifies the maximum write cycle time.

ESD protection is integrated into the S-25A010A0A-K8T2UD to protect it from electrostatic discharge events. However, proper ESD handling procedures should still be followed when working with the device.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4890 $51.3450
250+ $0.4012 $100.3000
390+ $0.3887 $151.5930
535+ $0.3762 $201.2670
690+ $0.3636 $250.8840
925+ $0.3260 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess