EN
  • EN
  • DE

LTC4244CGN#PBF

Part No LTC4244CGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 20SSOP / Hot Swap Controller 4 Channel CompactPCI™ 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI™
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Voltage - Supply 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 500mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number LTC4244
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 55
Win Source Part Number 1320411-LTC4244CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4244CGN#PBF CAD Model

Description

The LTC4244CGN#PBF is a high-performance, compact integrated circuit from Analog Devices Inc., designed to provide efficient power control and monitoring for systems that utilize multiple supply voltages. Ideal for a wide range of applications, including networking, telecommunications, and industrial systems, this product ensures reliable power management in complex electronic environments.

Key Features

  • Integrated Hot Swap Controller: This feature allows for the safe insertion and removal of circuit boards into live backplanes, minimizing the risk of damage caused by current surges.
  • Dual Slot Support: The LTC4244CGN#PBF can control and monitor two separate supply voltage rails, making it a versatile choice for systems that require dual power inputs.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold to match specific system requirements, enhancing the protection of connected devices.
  • Power Good Outputs: The IC provides real-time power status feedback through its 'power good' outputs, which can be used for downstream load enabling or system monitoring.
  • Compact Package: Housed in a 16-pin SSOP package, the LTC4244CGN#PBF saves valuable board space and is suitable for high-density applications.

Performance Specifications

  • Voltage Range: The device operates over a wide voltage range, accommodating various system requirements.
  • High Efficiency: With its integrated MOSFETs and low quiescent current, the LTC4244CGN#PBF ensures efficient power usage and heat management.
  • Robust Protection Features: In addition to overcurrent protection, the device includes features such as overvoltage, undervoltage, and thermal protection, safeguarding the system from a range of potential issues.

Applications

  • Server and Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Control Systems

With its combination of performance, flexibility, and compact design, the LTC4244CGN#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions. Whether for new designs or upgrading existing systems, this product delivers the reliability and functionality expected from a leader in power management technology.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess