Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Last Time Buy
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Case / Package 489-LFBGA
Supplier Device Package 489-PBGA (19x19)
Additional Interfaces CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Base Product Number MPC8309
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-MPC8309VMAFDCA,NXPNXPMPC8309VMAFDCA,935317306557,568-14361,MPC8309VMAFDCA-ND
Standard Package 84
Win Source Part Number 1320954-MPC8309VMAFDCA
Ultra Librarian 3D Model Ultra Librarian MPC8309VMAFDCA CAD Model

Description

NXP's MPC8309 PowerQUICC II Pro Processor

Introducing the MPC8309VMAFDCA, a versatile and high-performance microprocessor from NXP's renowned PowerQUICC II Pro series. Designed to deliver exceptional processing capabilities, this product is an ideal choice for a wide range of applications, including networking, embedded computing, and industrial automation.

The MPC8309VMAFDCA is built on Power Architecture technology and is engineered to provide a perfect balance between computing power and energy efficiency. It operates at a core frequency of up to 266 MHz, ensuring swift and reliable performance for complex tasks. This processor is equipped with a wealth of features that make it a robust and flexible solution for system designers.

Key features of the MPC8309VMAFDCA include:

  • An integrated security engine that supports a variety of algorithms, providing secure data transactions and protecting sensitive information.
  • A dual integrated Ethernet controller that facilitates high-speed network connectivity and supports both Fast Ethernet and Gigabit Ethernet, accommodating the needs of bandwidth-intensive applications.
  • A DDR2/DDR3 memory controller, which allows for high-speed data access and efficient memory management, crucial for applications requiring quick data processing.
  • Multiple communication interfaces, including USB, UART, SPI, and I2C, offering versatile connectivity options for peripheral devices and facilitating easy integration into a wide range of systems.
  • Low power consumption, making it an environmentally friendly choice for energy-conscious projects.

The MPC8309VMAFDCA also boasts a compact 489-pin MAPBGA package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality, ensuring that it can deliver the performance expected from a PowerQUICC processor while maintaining a low profile.

In summary, the NXP MPC8309VMAFDCA is a powerful and efficient processor that offers the features and flexibility needed to drive today's demanding embedded and networking applications. Its combination of performance, security, and connectivity makes it a smart choice for system developers looking to create robust, high-performance solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention