EN
  • EN
  • DE

KMPC8541EPXAQF

Part No KMPC8541EPXAQF
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 783FCBGA  /  PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI
Base Product Number KMPC85
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1231124-KMPC8541EPXAQF
Ultra Librarian 3D Model Ultra Librarian KMPC8541EPXAQF CAD Model

Description

Product Overview: NXP KMPC8541EPXAQF

The KMPC8541EPXAQF is a high-performance, power-efficient integrated processor from NXP Semiconductors. This product is part of the PowerQUICC™ III family, which is renowned for its exceptional processing capabilities and versatility in handling a wide range of communications tasks. Designed to meet the rigorous demands of modern networking and embedded systems, the KMPC8541EPXAQF combines the processing power of an e500 core with high-speed connectivity and integrated peripheral interfaces.

At the heart of the KMPC8541EPXAQF lies an e500 core built on Power Architecture® technology, capable of speeds up to 833 MHz. This core is optimized for embedded applications, offering a balance of performance and power consumption that is ideal for a variety of uses, from industrial control to telecommunications infrastructure. The processor also features a 256 KB L2 cache, which helps to improve system performance by reducing data access times.

Connectivity is a key strength of the KMPC8541EPXAQF, which includes an integrated security engine, dual Gigabit Ethernet controllers, and support for PCI/PCI-X interfaces. These features enable secure, high-speed data transfer and compatibility with a range of peripheral devices, making the processor a flexible solution for system designers.

The processor's integrated security engine provides hardware acceleration for cryptographic functions, ensuring secure data communications while offloading these tasks from the main processor to maintain overall system performance. Additionally, the dual Gigabit Ethernet controllers support high-bandwidth network connections, which are essential for today's data-intensive applications.

For system expansion and integration with other hardware, the KMPC8541EPXAQF supports PCI and PCI-X bus interfaces, allowing for a wide range of expansion cards and custom interfaces to be added to the system. This makes the processor a highly adaptable choice for custom applications and various market segments.

The NXP KMPC8541EPXAQF is manufactured in a 783-pin FC-PBGA package, ensuring robustness and reliability for long-term deployment in harsh environments. With its powerful processing capabilities, extensive connectivity options, and integrated security features, the KMPC8541EPXAQF is an ideal choice for designers looking to create sophisticated, high-performance embedded systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess