EN
  • EN
  • DE

SC667630MLFR

Part No SC667630MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MagniV 16-bit MCU 32MHz 128KB Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152013-SC667630MLFR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC667630MLFR CAD Model

Description

The SC667630MLFR is a cutting-edge semiconductor product from NXP Semiconductors, a leading technology company known for its high-performance and innovative solutions in the electronics market. This component is designed to cater to the demanding needs of modern electronic systems, offering reliability and efficiency in a compact form factor.

Key Features

  • Advanced Integration: The SC667630MLFR integrates multiple functions and features, which helps to reduce the number of components required in a system, leading to cost savings and a smaller PCB footprint.
  • High Performance: Engineered for high-speed operation and minimal power consumption, this product delivers top-notch performance, making it suitable for a wide range of applications.
  • Robust Design: Built to withstand harsh conditions, the SC667630MLFR is designed with durability in mind, ensuring long-term reliability and stability in operation.

Applications

The versatility of the SC667630MLFR allows it to be used across various industries and applications. It is particularly well-suited for:

  • Automotive Systems
  • Industrial Control Units
  • Consumer Electronics
  • Telecommunications Infrastructure
  • Medical Devices

Technical Specifications

The SC667630MLFR boasts a comprehensive set of technical specifications that ensure its suitability for high-demand applications:

  • Package: Provided in a compact, surface-mountable package that is designed to be easily integrated into various circuit designs.
  • Quality: Manufactured to meet NXP's stringent quality standards, ensuring consistent performance and adherence to industry regulations.
  • Support: Backed by NXP's extensive technical support and documentation, customers can confidently design the SC667630MLFR into their systems.

Conclusion

The SC667630MLFR from NXP represents a blend of modern semiconductor technology with practical design considerations, offering a reliable and efficient solution for today's electronic challenges. With its robust feature set and flexible application range, it stands as an excellent choice for designers looking to enhance system performance while maintaining cost-effectiveness and space efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess