EN
  • EN
  • DE

KSZ9021GNI

Part No KSZ9021GNI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 8/8 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9021
Standard Package 348 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 876470-KSZ9021GNI
Ultra Librarian 3D Model Ultra Librarian KSZ9021GNI CAD Model

Description

The KSZ9021GNI is an advanced, fully-integrated Ethernet physical-layer transceiver (PHY) from the renowned manufacturer, Microchip Technology. Specially designed for high-performance data communication applications, this device supports Gigabit Ethernet connectivity, complying with the IEEE 802.3 standard. It is an ideal solution for a wide array of applications, ranging from networked consumer electronics to complex industrial automation systems.

This robust PHY transceiver is notable for its versatility, providing support for both 1000BASE-T, 100BASE-TX, and 10BASE-T operation. This enables the KSZ9021GNI to cater to various network speeds, ensuring compatibility with existing equipment while also being future-proof for upcoming network upgrades. The integrated Gigabit Ethernet MAC interface is compliant with the GMII and RGMII specifications, offering designers flexibility in system design.

One of the key features of the KSZ9021GNI is its low power consumption, which is critical in today's energy-conscious environment. The device incorporates advanced power management techniques, including Energy Detect Power-Down and Wake-on-LAN functionality, which further reduce power usage during idle periods or when network traffic is low.

The KSZ9021GNI also boasts robust linkMD® cable diagnostics, which enables system designers and network administrators to quickly diagnose and resolve cable-related issues, minimizing downtime and maintenance costs. This feature provides detailed information on cable length, the location of cable faults, and remote and local receiver signal quality indicators.

With its small form factor, the KSZ9021GNI comes in a 48-pin QFN package, making it an excellent choice for space-constrained applications. Its extended temperature range ensures reliable operation in extreme environments, which is often a requirement for industrial and automotive applications.

In summary, the KSZ9021GNI from Microchip Technology is a high-quality, feature-rich Ethernet PHY that offers a seamless and reliable networking experience for a multitude of applications. Its integration of advanced features and compliance with industry standards make it a top choice for designers looking to implement Gigabit Ethernet connectivity in their products.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8282 $58.9692
13+ $8.0641 $104.8333
20+ $7.8121 $156.2420
27+ $7.5601 $204.1227
35+ $7.3081 $255.7835
46+ $6.5521 $301.3966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess