Products specifications

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class D VQFN020V4040
Manufacturer Rohm Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package VQFN020V4040
Family Name BD5471
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913205-BD5471MUV-E2
Ultra Librarian 3D Model Ultra Librarian BD5471MUV-E2 CAD Model

Description

The Rohm Semiconductor BD5471MUV-E2 is an integrated circuit (IC) that belongs to the BD5471 family name.

  • Type: Amplifier IC 2-channel (stereo) class D VQFN020V4040 with no series specified
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package: 24-VFQFN exposed pad package
  • Mounting: Surface-mounted device
  • Recommendation: Not for new designs
  • Packaging: Supplied in a reel-TR package
  • Supply and Demand Status: Balance
  • Quantity per Package: 2500
  • MSL level: 1 (unlimited)
  • REACH: Unaffected by REACH
  • HTSUS: 8542.33.0001

You May Also Be Interested in

Texas Instruments
TWO-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIER | IC DIGITAL AMP 2CH AUTO 64-TQFP
Lowest to $22.1041
ECAD model for TAS5412TPHDRQ1
Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to $14.0508
ECAD model for TAS5615PHD
Texas Instruments
IC AMP D MONO/STER 250W 64HTQFP
Lowest to $17.5636
ECAD model for TAS5611PHD
Texas Instruments
AUTOMOTIVE 45-W, 2-MHZ, 4-CHANNE
Lowest to $22.7820
ECAD model for TAS6424MSQDKQRQ1
Texas Instruments
IC DGTL CTRLR MICOPHN AMP 24SSOP
Lowest to $14.7822
ECAD model for PGA2505IDBR
Monolithic Power Systems Inc.
IC AMP D MONO/STER 108W 28TSSOP
Lowest to $4.9123
ECAD model for MP7770GF-Z
Texas Instruments
AUDIO AMPLIFIER(S
Lowest to $3.0353
ECAD model for LM48556TL
Texas Instruments
IC AMP AUDIO PWR 20W D 44TSSOP
Need more? Email Us
ECAD model for TPA3200D1DCPG4
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9144 $52.4592
42+ $2.3913 $100.4346
65+ $2.3166 $150.5790
90+ $2.2419 $201.7710
116+ $2.1671 $251.3836
155+ $1.9430 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,091 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention