EN
  • EN
  • DE

TPA6304QDDVRQ1

Part No TPA6304QDDVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 45-W, 2.1-MHZ ANALOG INPUT 4-CHA  /  Amplifier IC 4-Channel (Quad) Class D 44-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 55W x 4 @ 4Ohm
Voltage - Supply 4.5V ~ 18V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Base Product Number TPA6304
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TPA6304QDDVRQ1TR,296-TPA6304QDDVRQ1CT,296-TPA6304QDDVRQ1DKR
Standard Package 2,000
Win Source Part Number 1186617-TPA6304QDDVRQ1
Ultra Librarian 3D Model Ultra Librarian TPA6304QDDVRQ1 CAD Model

Description

Product Overview: TPA6304QDDVRQ1 from Texas Instruments

The TPA6304QDDVRQ1 is a state-of-the-art audio amplifier designed by Texas Instruments specifically for automotive applications. This high-fidelity, 4-channel class-D audio amplifier is part of TI's esteemed PurePath™ Smart Amp technology line, which ensures exceptional sound quality and reliable performance within vehicular environments.

Key Features

  • High-Quality Audio Performance: With an advanced modulation technique, the TPA6304QDDVRQ1 delivers a high-quality audio experience with reduced idle loss, making it ideal for automotive infotainment and telematics systems.
  • Efficiency: As a class-D amplifier, it offers greater efficiency compared to traditional class-AB amplifiers, resulting in less heat dissipation and lower power consumption.
  • Power Output: The device is capable of delivering up to 45W into a 4-ohm load per channel, providing powerful and clear sound for an immersive audio experience.
  • Load Dump Protection: It features advanced protection against load dump, a common issue in automotive power supplies, which helps to prevent damage to the amplifier during sudden voltage spikes.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the amplifier operates within safe temperature ranges, safeguarding the system from potential overheating.
  • I2C Control: Integration with an I2C bus allows for digital control over the amplifier's functions, offering flexibility and customization for specific application needs.

Applications

The TPA6304QDDVRQ1 is primarily designed for automotive audio applications, including:

  • Car audio systems
  • Navigation and multimedia systems
  • Driver information displays
  • Hands-free calling systems

Quality and Reliability

As with all Texas Instruments products, the TPA6304QDDVRQ1 is manufactured to the highest standards of quality and reliability. It is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry. Additionally, the device is provided in a 44-pin HTSSOP package with PowerPAD™ for improved thermal performance.

With its robust feature set and superior audio quality, the TPA6304QDDVRQ1 is an excellent choice for automotive manufacturers looking to enhance the audio experience in their vehicles.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0781 $52.3277
40+ $2.5257 $101.0280
62+ $2.4467 $151.6954
85+ $2.3678 $201.2630
110+ $2.2889 $251.7790
147+ $2.0521 $301.6587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess