EN
  • EN
  • DE

TDA7561H

Part No TDA7561H
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 60W 25FLEXIWATT  /  Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 60W x 4 @ 2Ohm
Voltage - Supply 8V ~ 18V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating -55°C ~ 150°C (TJ)
Supplier Device Package 25-Flexiwatt (Horizontal)
Package / Case 25-Flexiwatt (Formed Leads)
Base Product Number TDA7561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 17
Win Source Part Number 1193779-TDA7561H
Ultra Librarian 3D Model Ultra Librarian TDA7561H CAD Model

Description

Introducing the TDA7561H Audio Amplifier IC from STMicroelectronics

The TDA7561H is a breakthrough product in the realm of audio amplification, brought to you by the renowned semiconductor manufacturer, STMicroelectronics. This versatile integrated circuit is specifically designed to enhance your audio experience in automotive applications, providing not just amplification but also a host of features that make it an indispensable component in modern car audio systems.

At its core, the TDA7561H is a 4 x 50W quad bridge car radio amplifier capable of delivering high-quality sound output. It is built using STMicroelectronics' proprietary High-Efficiency Power Amplifier technology, which ensures that it operates with high fidelity while minimizing power loss through dissipation. This makes the TDA7561H an energy-efficient solution that contributes to the longevity of car batteries.

One of the key features of the TDA7561H is its Multiwatt15H package, which is designed to optimize the thermal performance and reliability of the device. This packaging allows the IC to sustain high power levels without compromising on sound quality or the integrity of the component.

The TDA7561H also boasts an impressive range of built-in features, including a mute function, stand-by function, and a clip detector. These features allow for seamless integration into a car's audio system, providing users with the flexibility to customize their listening experience. The mute and stand-by functions help in reducing power consumption when the audio system is not in use, while the clip detector helps in protecting the speakers from damage due to overloading.

Furthermore, the TDA7561H is equipped with short-circuit protection and thermal overload protection. These safety measures ensure that the amplifier remains safe and stable under a variety of operating conditions, giving both manufacturers and users peace of mind.

Whether you're an automotive manufacturer, an audio system designer, or a car audio enthusiast, the TDA7561H from STMicroelectronics is a top-tier choice for a robust, high-performance audio amplification solution. Its combination of power, efficiency, and advanced features make it a standout product in the competitive world of car audio amplification.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess