EN
  • EN
  • DE

STPA002OD-4WX

Part No STPA002OD-4WX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 85W 25FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 85W x 4 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Standby
Mounting Type Through Hole
Supplier Device Package 25-Flexiwatt (Vertical)
Package / Case 25-Flexiwatt (Formed Leads)
Base Product Number STPA002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1379996-STPA002OD-4WX
Ultra Librarian 3D Model Ultra Librarian STPA002OD-4WX CAD Model

Description

Product Overview: STPA002OD-4WX from STMicroelectronics

The STPA002OD-4WX is a high-performance, fully integrated, quad-channel digital amplifier from STMicroelectronics, a leader in semiconductor solutions. This advanced audio amplifier is designed to deliver a superior audio experience with its high-quality sound reproduction and efficiency, making it an ideal choice for automotive audio applications and advanced multimedia systems.

Key Features:

  • High Output Power: The STPA002OD-4WX is capable of delivering up to 4x 50W of output power into a 4-ohm load, ensuring loud and clear sound for an immersive audio experience.
  • Advanced Digital Processing: Equipped with a full digital processing path, this amplifier ensures minimal signal distortion and noise, providing a pure and precise audio output.
  • Efficient Operation: With its high efficiency, the STPA002OD-4WX minimizes power loss and heat generation, making it suitable for environments where space and thermal management are critical.
  • Flexible Input Signal Handling: The amplifier supports a wide range of input signal formats, including I2S and TDM, giving designers the flexibility to integrate the device into various system configurations.
  • Robust Protection Features: The STPA002OD-4WX includes multiple protection features such as overheat, short-circuit, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications:

The versatility of the STPA002OD-4WX makes it suitable for a wide array of applications, particularly in the automotive sector where high fidelity and durability are paramount. It is an excellent choice for car audio systems, navigation and telematics, as well as for high-end infotainment consoles.

Conclusion:

STMicroelectronics' STPA002OD-4WX stands out as a top-tier solution for designers looking to enhance their audio systems with a powerful, efficient, and reliable digital amplifier. Its combination of high performance, digital precision, and robust protection makes it a smart choice for next-generation audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess