EN
  • EN
  • DE

P2040NSN7FLC

Part No P2040NSN7FLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 667MHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500mc
Speed 667MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929814-P2040NSN7FLC
Ultra Librarian 3D Model Ultra Librarian P2040NSN7FLC CAD Model

Description

The NXP P2040NSN7FLC is a high-performance, power-efficient, multi-core processor that is part of the QorIQ P2 series. It is designed to cater to the evolving needs of networking, telecommunications, and industrial applications. This processor incorporates four e500mc cores, built on Power Architecture technology, and operates at speeds up to 1.5 GHz, providing an optimal balance between processing power and power consumption.

Key Features:

  • Core Architecture: The P2040 features four e500mc cores that support high levels of parallel processing. This makes it ideal for multitasking and managing multiple data streams simultaneously.
  • Speed: With core speeds reaching up to 1.5 GHz, the P2040NSN7FLC can handle demanding applications, ensuring swift data processing and quick response times.
  • Integrated Security: The processor includes an advanced security engine that supports a range of algorithms, providing robust security for data-in-transit and data-at-rest.
  • Networking Capabilities: The P2040NSN7FLC is equipped with integrated high-speed interfaces, including Gigabit Ethernet, which allows for high-throughput networking and seamless communication between devices.
  • Energy Efficiency: NXP's focus on power efficiency is evident in the P2040, which offers a low-power platform without compromising on performance, making it suitable for environmentally conscious deployments.
  • Connectivity: The processor provides a rich set of I/O interfaces, including PCIe, USB, and SATA, supporting a wide range of peripherals and ensuring easy integration into existing systems.
  • Reliability: Designed for reliability, the P2040NSN7FLC is built to withstand the rigors of industrial and networking environments, ensuring a long operational lifespan.

Applications:

The versatility of the NXP P2040NSN7FLC makes it suitable for a variety of applications. It is particularly well-suited for:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial control and automation systems that require reliable, real-time processing capabilities.
  • Wireless infrastructure, including base station controllers and wireless backhaul equipment.
  • General-purpose embedded computing where high performance and energy efficiency are desired.

In conclusion, the NXP P2040NSN7FLC is a powerful and versatile processor that delivers a combination of performance, security, and energy efficiency, making it an ideal choice for a wide range of high-demand applications.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess