EN
  • EN
  • DE

MCIMX6V2CVM08AB

Part No MCIMX6V2CVM08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Active
Base Product Number MCIMX6
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1379130-MCIMX6V2CVM08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6V2CVM08AB CAD Model

Description

The MCIMX6V2CVM08AB is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the growing demands of advanced multimedia and secure applications. This processor is part of the i.MX 6DualLite family, which is known for its exceptional scalability, rich multimedia experience, and robust security features.

Key Features

  • Processor Core: Equipped with dual ARM Cortex-A9 cores, the MCIMX6V2CVM08AB delivers speeds up to 800 MHz, providing a balance of performance and power efficiency for embedded applications.
  • Graphics: The integrated multimedia capabilities include a 2D and 3D graphics acceleration unit, enabling smooth and responsive visual experiences on a variety of displays and devices.
  • Memory Support: It offers flexible memory options with support for DDR3, DDR3L, LPDDR2, and a range of NAND/NOR flash memory types, allowing designers to optimize their system for performance and cost.
  • High-Definition Video Processing: The processor supports full HD video decoding and encoding, making it ideal for applications that require high-quality video playback and streaming.
  • Connectivity: With a range of connectivity options, including Gigabit Ethernet, PCI Express, and USB 2.0, this processor can easily integrate into a wide array of systems, ensuring fast and reliable data transfer.
  • Advanced Security: The device features hardware-enabled security solutions, including cryptographic acceleration and secure boot, providing a trusted foundation for secure applications.

Applications

The MCIMX6V2CVM08AB is ideal for a diverse set of applications, including but not limited to industrial control, consumer electronics, smart energy management, healthcare, and automotive infotainment systems. Its combination of processing power, multimedia capabilities, and security features make it a versatile choice for designers looking to create sophisticated systems that require reliable and secure performance.

Environmental and Quality Certifications

This processor is designed to meet rigorous industry standards, ensuring reliability and sustainability. It complies with RoHS regulations and is suitable for use in applications that demand high levels of environmental compliance and longevity.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess