EN
  • EN
  • DE

ATSAMD10D14A-SSUT

Part No ATSAMD10D14A-SSUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D10D
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATSAMD10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368679-ATSAMD10D14A-SSUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD10D14A-SSUT CAD Model

Description

Microchip Technology ATSAMD10D14A-SSUT

The ATSAMD10D14A-SSUT is a high-performance, power-efficient microcontroller from Microchip Technology, designed to cater to the needs of a wide range of applications. This microcontroller is part of the SAM D10 series and is based on the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. It is an ideal solution for applications requiring a compact footprint, low power consumption, and robust performance.

With a 14-pin, thin shrink small outline package (TSSOP), the ATSAMD10D14A-SSUT is optimized for space-constrained applications while still providing a rich set of features. It comes with 16KB of flash memory and 4KB of SRAM, which is ample for many embedded system applications. The device also boasts a variety of advanced peripherals, including a 10-bit ADC with internal bandgap reference, multiple serial communication modules (SERCOM) that can be configured as USART, SPI, or I2C, and a 12-bit DAC for analog output capabilities.

The ATSAMD10D14A-SSUT supports a wide voltage range of 1.62V to 3.63V, which makes it suitable for battery-operated and portable applications. Its power-saving features, such as Idle and Standby sleep modes, ensure minimal power consumption during operation, contributing to the extended battery life of the end product.

For developers, the ATSAMD10D14A-SSUT is supported by Microchip's Atmel Studio integrated development environment (IDE), which provides a comprehensive platform for code development and debugging. Additionally, the microcontroller is compatible with the Atmel Data Visualizer for real-time data analysis and the Atmel START code configurator, which simplifies the setup of peripheral drivers and middleware.

Moreover, the ATSAMD10D14A-SSUT includes safety features like power-on reset (POR), brown-out detection (BOD), and a watchdog timer, which are essential for creating reliable and fail-safe applications. The device also offers flexible clocking options, including internal and external clock sources, and a full-speed USB device interface for rapid data communication.

In summary, the ATSAMD10D14A-SSUT from Microchip Technology is a versatile and efficient microcontroller that is suitable for a broad range of applications, from industrial control systems to consumer electronics, where space, power, and cost are critical considerations.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9730 $50.5410
41+ $2.4394 $100.0154
64+ $2.3631 $151.2384
88+ $2.2869 $201.2472
114+ $2.2107 $252.0198
152+ $1.9820 $301.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess