EN
  • EN
  • DE

MCIMX27LMOP4AR2

Part No MCIMX27LMOP4AR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX27
Package Tape & Reel
Product Status Not For New Designs
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Security; SAHARAH2
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
SATA -
USB USB 2.0 + PHY (3)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory
Mounting Type Surface Mount
Package / Case 473-LFBGA
Supplier Device Package 473-LFBGA (19x19)
Additional Interfaces 1-Wire, AC97, I²C, I²S, IDE, MMC/SD, SPI, SSI, UART
Base Product Number MCIMX27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1357118-MCIMX27LMOP4AR2
Ultra Librarian 3D Model Ultra Librarian MCIMX27LMOP4AR2 CAD Model

Description

Product Overview: NXP MCIMX27LMOP4AR2

The NXP MCIMX27LMOP4AR2 is a highly integrated multimedia application processor designed to provide advanced features for mobile applications requiring high processing power and low power consumption. This product is part of the i.MX27 family of processors that are known for their reliability and performance in multimedia and display-centric applications.

At the heart of the MCIMX27LMOP4AR2 is an ARM926EJ-S core, which operates at speeds up to 400 MHz. This core provides the computational power necessary for handling complex tasks and supports a variety of audio and video codecs. The processor is optimized for both performance and power efficiency, making it an excellent choice for portable devices where battery life is a critical factor.

Key Features:

  • Integrated Multimedia Capabilities: The processor includes hardware acceleration for video processing, supporting a range of codecs and providing smooth playback of multimedia content.
  • Connectivity Options: It offers an array of connectivity features, including USB, Serial, and Ethernet interfaces, ensuring versatile communication capabilities.
  • Memory Support: The device supports various memory types such as DDR, NAND Flash, and Mobile SDRAM, allowing for flexible memory configurations to match application requirements.
  • Security: Advanced security features are embedded to protect against unauthorized access and to ensure secure data handling.

Applications:

The MCIMX27LMOP4AR2 is ideally suited for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Medical Devices

With its robust multimedia processing capabilities and connectivity options, the NXP MCIMX27LMOP4AR2 is a versatile processor that can be used in a multitude of devices that require high-quality audio and video playback, connectivity, and efficient power management. Whether you're developing a cutting-edge mobile device or upgrading an existing system, the MCIMX27LMOP4AR2 offers the performance and features necessary to create a compelling user experience.

Overall, the NXP MCIMX27LMOP4AR2 is a powerful and efficient solution for designers looking to incorporate sophisticated multimedia and processing capabilities into their next-generation devices.

You May Also Be Interested in

Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2247 $84.6741
5+ $23.1587 $115.7935
8+ $22.4350 $179.4800
11+ $21.7112 $238.8232
14+ $20.9875 $293.8250
19+ $18.8163 $357.5097
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess