EN
  • EN
  • DE

TDA7374B

Part No TDA7374B
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266176-TDA7374B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7374B CAD Model

Description

STMicroelectronics TDA7374B Audio Amplifier IC

The TDA7374B is a high-quality audio amplifier integrated circuit produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product offerings. This IC is part of the TDA family, which is renowned for its robust design and exceptional audio performance. The TDA7374B is specifically engineered to deliver a high-fidelity audio experience in automotive and home entertainment applications.

With its dual-bridge configuration, the TDA7374B can drive a pair of speakers directly, eliminating the need for external coupling capacitors, bootstrap capacitors, and snubber networks. This feature simplifies the circuit design and reduces the overall bill of materials, making it a cost-effective solution for audio amplification needs.

The TDA7374B boasts a wide supply voltage range, typically from 8V to 18V, which allows for flexible usage in various power environments. Its output power capability is impressive, with up to 2 x 30W in stereo mode or 1 x 60W in mono mode (with a 14.4V supply and 4Ω load), providing ample volume and clarity for most audio applications.

One of the key features of the TDA7374B is its minimized pop and click noise at power on and off, ensuring a pleasant listening experience without unwanted disturbances. Additionally, the IC includes a standby function, which helps in reducing power consumption when the amplifier is not in use. This is particularly beneficial for battery-powered applications where energy efficiency is crucial.

The TDA7374B incorporates several protection features, including short circuit protection and thermal shutdown, which safeguard the IC and the speakers from potential damage due to abnormal operating conditions. This ensures long-term reliability and stability of the audio system. Furthermore, the device is equipped with a mute function that allows the user to silence the audio output without turning off the amplifier.

In summary, the TDA7374B from STMicroelectronics is a versatile, powerful, and reliable audio amplifier IC that offers excellent sound quality, ease of integration, and robust protection features. It is an ideal choice for designers looking to create high-performance audio systems for automotive or consumer audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess