Product Overview: PCM6240QRTVRQ1 from Texas Instruments
The PCM6240QRTVRQ1 is a high-performance, automotive-grade audio codec from Texas Instruments designed to meet the rigorous demands of the automotive industry. This advanced codec features a multi-channel audio interface that provides superior sound quality, making it an ideal choice for in-car entertainment systems, telematics, and advanced driver assistance systems (ADAS).
Key Features
- High-Quality Audio: With a 24-bit resolution and a sampling rate up to 192 kHz, the PCM6240QRTVRQ1 delivers crystal-clear audio reproduction.
- Multi-Channel Support: The device supports a 4-channel DAC and a 2-channel ADC, allowing for versatile input and output audio configurations.
- Low Distortion: It features a very low total harmonic distortion plus noise (THD+N), ensuring minimal audio distortion and high fidelity.
- Robust Temperature Range: Designed for automotive applications, it operates reliably over an extended temperature range from -40°C to +105°C.
- Flexibility: The codec is highly flexible with programmable filters, input/output mixing, and gain settings, which can be tailored to specific system requirements.
Applications
- Automotive Audio Systems
- In-Car Infotainment
- Telematics
- Advanced Driver Assistance Systems (ADAS)
Quality and Reliability
The PCM6240QRTVRQ1 is built to comply with the AEC-Q100 standards, ensuring high reliability and performance under the harsh conditions typically found in automotive environments. Its robust design is complemented by Texas Instruments' commitment to quality, making it a trusted component for any automotive audio application.
Package and Availability
Available in a compact 32-pin QFN package, the PCM6240QRTVRQ1 is designed for space-constrained automotive applications. Its small footprint allows for integration into various modern automotive designs without compromising on functionality or audio quality. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact their sales representatives.