EN
  • EN
  • DE

TPA0242PWPG4

Part No TPA0242PWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Power 2.8 W
Max Power Dissipation 2.7 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 25 mA
Number of Pins 24
Operating Supply Voltage 5 V
Output Power 2.8 W
Packaging Rail/Tube
Power Dissipation 2.7 W
Power Supply Rejection Ratio (PSRR) 67 dB
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 98.08935 mg
Win Source Part Number 1100732-TPA0242PWPG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA0242PWPG4 CAD Model

Description

The TPA0242PWPG4 is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments. This integrated circuit is part of TI's extensive audio amplifier product line, catering to the needs of high-quality sound reproduction in various consumer electronics. It is an ideal solution for applications requiring efficient amplification, such as TVs, desktop speakers, and portable audio systems.

Key Features

  • Output Power: The TPA0242PWPG4 is capable of delivering 2 watts of continuous RMS power per channel into a 4-ohm load with less than 1% THD+N, ensuring loud and clear audio without distortion.
  • Efficiency: It features a high-efficiency Class-AB architecture, which provides a perfect balance between power efficiency and audio performance.
  • Signal-to-Noise Ratio (SNR): With an excellent SNR, this amplifier ensures minimal background noise, allowing for a clearer audio experience.
  • Thermal and Short-Circuit Protection: The device includes built-in protection mechanisms to safeguard against overheating and short-circuit conditions, enhancing its reliability and longevity.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V - 5.5V
Output Power (per channel) 2W into 4Ω
Total Harmonic Distortion + Noise (THD+N) <1% at 1kHz
Signal-to-Noise Ratio (SNR) >85dB
Package Type HTSSOP

Applications

The TPA0242PWPG4's versatile design makes it suitable for a wide range of audio applications, including:

  • Television audio systems
  • Desktop and laptop speakers
  • Portable speakers and docking stations
  • Home theater systems

With its robust build and superior sound quality, the TPA0242PWPG4 is a reliable and cost-effective choice for enhancing audio performance in consumer electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess