EN
  • EN
  • DE

TDA7575B

Part No TDA7575B
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150W x 1 @ 1 Ohm; 75W x 2 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -55°C ~ 150°C (TJ)
Manufacturer Package 27-Flexiwatt (Vertical)
Package 27-Flexiwatt (Formed Leads)
Win Source Part Number 1266252-TDA7575B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7575B
Introduction Date October 30, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TDA7575B CAD Model

Description

The TDA7575B is a cutting-edge audio power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance integrated circuit is specifically engineered to deliver outstanding audio quality with high power efficiency, making it an ideal choice for advanced car radio systems.

Key Features

  • High Output Power: The TDA7575B is capable of delivering up to 75W per channel into a 4-ohm load, ensuring powerful and clear audio output for an immersive listening experience.
  • Advanced BCD (Bipolar-CMOS-DMOS) Technology: This technology allows for the integration of analog, CMOS, and DMOS components on the same chip, resulting in superior performance and reliability.
  • Flexiwatt27 Package: The TDA7575B comes in a Flexiwatt27 package, which is designed for optimal heat dissipation and space-saving on the PCB.
  • Low Distortion: It features low harmonic and crossover distortion, ensuring high-fidelity reproduction of audio signals for a pristine sound quality.
  • I2C Bus Control Interface: The integrated I2C bus control interface enables easy communication with microcontrollers for advanced control over the amplifier's functions.
  • Multiple Protection Systems: The device includes various protection systems such as short-circuit protection, thermal shutdown, and a clip detector, which safeguard the amplifier from damage under abnormal operating conditions.

Applications

The TDA7575B is primarily used in the automotive industry, where high-quality audio amplification is required. It is suitable for applications such as:

  • Car radio systems
  • Audio amplifiers for navigation systems
  • Sound systems for in-vehicle entertainment

With its robust design and advanced features, the TDA7575B from STMicroelectronics stands out as a premium audio amplification solution for automotive and other high-performance audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0591 $57.1773
7+ $15.6383 $109.4681
10+ $15.1496 $151.4960
14+ $14.6609 $205.2526
18+ $14.1722 $255.0996
24+ $12.7061 $304.9464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess