Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 20.6W x 2 at 8Ohm
Supply Voltage (V) 8V ~ 24V
Features Depop, Digital Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Package 48-PowerTQFP
Family Part Number TAS5707
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1264142-TAS5707PHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5707PHP CAD Model

Description

Introducing the TAS5707PHP from Texas Instruments

The TAS5707PHP is a cutting-edge, high-performance audio power amplifier from the renowned semiconductor manufacturer Texas Instruments. This state-of-the-art component is designed for the digital era, bringing exceptional audio quality to a wide range of consumer electronics, including flat panel TVs, soundbars, and wireless speakers.

At the heart of the TAS5707PHP lies its sophisticated PurePath HD technology, which ensures high-definition audio delivery with minimal distortion and noise. This innovative technology enables the amplifier to produce crystal-clear sound, even at high volume levels, making it a perfect choice for audiophiles and regular consumers alike.

Featuring a highly efficient Class-D architecture, the TAS5707PHP not only delivers robust sound performance but also boasts impressive power efficiency. This makes it an environmentally friendly choice that can help reduce energy consumption in electronic devices. The amplifier operates over a wide power supply range, accommodating various application requirements.

One of the key benefits of the TAS5707PHP is its integrated audio processing. This includes features such as dynamic range compression, which ensures consistent audio levels, and several EQ options to tailor the sound experience to individual preferences or specific speaker requirements.

Furthermore, the TAS5707PHP supports multiple audio input formats, including I2S and TDM, providing versatility and ease of integration into different system designs. Its flexible I/O options and programmability via an I2C interface allow for extensive customization, making it a highly adaptable solution for a variety of audio applications.

Designed with the end-user in mind, the TAS5707PHP comes in a compact 48-pin HTQFP (Heat Sink Thin Quad Flat Package) that ensures efficient heat dissipation and space-saving on the PCB. This compact footprint, coupled with its impressive audio capabilities, makes the TAS5707PHP an excellent choice for designers looking to enhance the audio performance of their products without sacrificing space or power efficiency.

In summary, the TAS5707PHP from Texas Instruments is a top-tier audio amplifier that offers superior sound quality, high efficiency, and extensive customization options, making it an ideal solution for a myriad of modern audio applications.

You May Also Be Interested in

STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
Texas Instruments
20-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 21.8W D 48TQFP
Need more? Email Us
ECAD model for TPA3100D2PHPRG4
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
Texas Instruments
IC AMP CLASS D QUAD 20W 64HTQFP / Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Lowest to $23.3480
ECAD model for TAS5404TPHDRQ1
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
Texas Instruments
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $12.2573
ECAD model for TPA032D01DCA
New Japan Radio
Lowest to $4.4319
ECAD model for NJU72501MJE-TE3
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8683 $58.0245
36+ $3.1740 $114.2640
55+ $3.0748 $169.1140
76+ $2.9756 $226.1456
98+ $2.8764 $281.8872
131+ $2.5789 $337.8359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention