Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 460pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 3.5 Ohm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 047351-STF5N95K3
Family Name STF5N95K3
Introduction Date April 07, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF5N95K3 CAD Model

Description

STF5N95K3 - N-channel 950 V, 4.3 A, 1.7 Ohm typ., 45 W STripFET™ III Power MOSFET in TO-220FP package

The STF5N95K3 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of the advanced STripFET™ III technology that provides superior power efficiency and thermal performance. It is encapsulated in a TO-220FP package, which is well-suited for a wide range of applications that require high voltage capability and power density.

With a drain-source voltage (V<sub>DS) of 950 V, the STF5N95K3 is designed to handle high voltage operations with ease, making it an ideal choice for applications such as switch-mode power supplies, lighting, motor control, and power factor correction circuits. Its continuous drain current (I<sub>D) of 4.3 A, along with a low on-resistance (R<sub>DS(on)) of only 1.7 Ohm typ., ensures efficient power handling and reduced conduction losses.

The device's power dissipation of 45 W attests to its ability to manage power in a compact form factor efficiently. This, coupled with the TO-220FP package, provides a practical solution for designs where space is at a premium but thermal performance cannot be compromised.

Key features of the STF5N95K3 include its fast switching speed, which is beneficial for improving the performance of high-frequency power circuits. The MOSFET also boasts a low gate charge (Q<sub>g), which translates to reduced switching losses and thus enhances the overall efficiency of the application it is used in.

STMicroelectronics has ensured that the STF5N95K3 meets the highest quality and reliability standards. The device is designed to offer robustness and long-term reliability, which is critical for power applications that require consistent performance over an extended period.

In summary, the STF5N95K3 from STMicroelectronics is a powerful solution for designers looking to improve the efficiency, thermal management, and reliability of their high-voltage power applications. Its combination of high voltage capability, low on-resistance, and fast switching make it a versatile and valuable component in the power electronics arena.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3100 $52.4000
95+ $1.0749 $102.1155
145+ $1.0413 $150.9885
200+ $1.0077 $201.5400
260+ $0.9741 $253.2660
345+ $0.8733 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention