EN
  • EN
  • DE

RFP25N05

Part No RFP25N05
Manufacturer Intersil
Catalog Transistors - FETs, MOSFETs - RF
Description 25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 294086-RFP25N05
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian RFP25N05 CAD Model

Description

The RFP25N05 is an N-Channel enhancement mode power MOSFET manufactured by Intersil. It is designed for high-efficiency power switching applications where low on-resistance and fast switching speeds are essential. This MOSFET is suitable for a variety of power control and conversion circuits.

Applications

  • DC-DC Converters: Used in voltage regulators for step-down and step-up conversion.
  • Load Switching: Provides controlled power delivery to various loads in systems.
  • Power Management in Portable Devices: Optimizes power consumption in battery-powered equipment.
  • Motor Control Circuits: Enables efficient speed and torque control of small DC motors.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for efficient power switching and management.

Features

  • N-Channel MOSFET: Designed for efficient power switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall converter efficiency.
  • High Drain Current Capability: Handles significant current levels in power applications.
  • Avalanche Energy Rated: Enhances robustness against voltage spikes and transients.

Benefits

  • Increased Power Efficiency: Reduces energy waste and prolongs battery life in portable devices.
  • Simplified Circuit Design: N-Channel configuration eases design complexities in certain circuits.
  • Enhanced System Reliability: Robust design ensures stable performance across various operating conditions.
  • Reduced Heat Generation: Lower on-resistance means less heat dissipation, improving thermal management.
  • Compact Power Solutions: Enables smaller and more efficient power supply designs.

Additional Details

The RFP25N05 is typically packaged in a TO-220 or similar format, providing good thermal dissipation capabilities. Electrical specifications include a drain-source voltage (VDS) rating of 50V, a continuous drain current (ID) rating of 25A, and a low on-resistance (RDS(on)) typically ranging from 0.04 to 0.08 ohms at VGS = 10V. The gate threshold voltage is usually between 2V and 4V. Operating temperature ranges from -55°C to +175°C. These specs are crucial for proper application, ensuring it operates within safe limits and delivers optimum performance in the intended circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess