The RSS090N03FRA is an N-channel power MOSFET from Rohm Semiconductor. It is engineered for high-efficiency switching applications, offering low on-resistance and fast switching speeds. Utilizing Rohm's advanced technology, this MOSFET minimizes power loss and enhances overall system efficiency. Its compact package makes it ideal for space-constrained applications.
Applications
- DC-DC converters
- Load switching applications
- Power management circuits
- Motor control applications
- Synchronous rectification
Features
- N-channel MOSFET
- Low on-resistance (Rds(on))
- High-speed switching
- Compact package
- High avalanche ruggedness
Benefits
- Improved power efficiency
- Reduced power dissipation
- Increased system reliability
- Smaller PCB footprint
- Simplified thermal management
Additional Details
The RSS090N03FRA has a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of 9A. Its low on-resistance contributes to reduced conduction losses. The compact package enables the creation of more compact and efficient power supply solutions. The operating junction temperature range is -55°C to +150°C.