Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206858-LT5512
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5512 CAD Model

Description

The LT5512 from Linear Technology is a high-performance, active double-balanced mixer that is designed for use in wireless communication systems. This advanced RF (Radio Frequency) mixer component is ideal for frequency conversion in modern transceivers, offering a wide frequency range and low distortion, making it a versatile choice for various applications.

Key Features:

  • Frequency Range: The LT5512 boasts a broad RF and LO (Local Oscillator) frequency range from 1MHz to 3GHz, which allows it to be used in a wide array of RF applications.
  • Conversion Gain: With a conversion gain of typically 2dB, it provides a slight amplification to the input signal, which can be beneficial in maintaining signal integrity through the mixing process.
  • Integrated LO Buffer: The device includes an integrated LO buffer amplifier, which reduces the need for external components and simplifies circuit design.
  • High Linearity: It offers excellent linearity with an input IP3 (third-order intercept point) of 24dBm at 900MHz, ensuring minimal distortion in signal processing even at high input power levels.
  • Low Noise Figure: The LT5512 has a low noise figure of 11.3dB, which contributes to better signal-to-noise ratio and overall system performance.
  • Single-Ended RF Inputs: The mixer supports single-ended RF inputs, which simplifies the interface to external circuits and antennas.

Applications:

  • Wireless Infrastructure
  • Broadband Wireless Services
  • Portable and Mobile Radios
  • RFID Readers
  • Test Equipment

The LT5512 is an excellent choice for designers looking for a high-performance mixer that can handle a wide range of frequencies with low distortion and high linearity. Its integration of an LO buffer and the ability to work with single-ended inputs also helps in reducing the complexity of RF circuit designs. Whether for infrastructure, portable devices, or industrial applications, the LT5512 from Linear Technology stands out as a reliable and efficient component for advanced RF systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention