Products specifications Report Issue?

Reference Date Code 1028+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746935-LT5512EUF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5512EUF CAD Model

Description

The LT5512EUF from Linear Technology stands out as a high-performance, active double-balanced mixer, designed to cater to the demanding requirements of modern RF and IF applications. This integrated circuit is an excellent choice for designers looking for a combination of high linearity, wide dynamic range, and broad frequency spectrum capabilities.

Key Features

  • High Linearity: With an Input IP3 of 24 dBm at 900 MHz, the LT5512EUF delivers exceptional linearity, making it suitable for high-performance systems.
  • Wide Frequency Range: The mixer operates over a wide frequency range, with an RF and LO frequency from 400 MHz to 3 GHz and an IF frequency from 10 MHz to 1 GHz, providing versatility for various applications.
  • Conversion Gain: It offers a conversion gain of 2 dB, which can simplify system design by reducing the number of gain stages required.
  • Low LO Drive: The mixer operates with a low LO drive level of 0 dBm, minimizing power requirements for the local oscillator.
  • Single Supply Operation: Designed for single-ended supply voltage from 3.1V to 5.25V, the LT5512EUF ensures ease of integration into various systems.

Applications

The LT5512EUF is ideally suited for a wide range of applications, including:

  • Wireless Infrastructure
  • Broadband Wireless Access Systems
  • Point-to-Point and Multi-Point Radios
  • RF and IF Frequency Conversion

Package and Quality

The device is housed in a compact 16-lead QFN package, measuring only 4mm x 4mm, which allows for a minimal footprint on the PCB. Additionally, Linear Technology ensures high-quality standards, making the LT5512EUF a reliable choice for critical and demanding applications.

Conclusion

The LT5512EUF mixer from Linear Technology is an ideal solution for designers in search of a high linearity, wide frequency range, and versatile RF/IF component. Its impressive features ensure it can meet the needs of sophisticated communication systems while maintaining simplicity in design and power efficiency.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8626 $53.5878
7+ $14.6565 $102.5955
11+ $14.1985 $156.1835
15+ $13.7405 $206.1075
19+ $13.2825 $252.3675
26+ $11.9084 $309.6184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention