The UPA1524H is a P-channel power MOSFET manufactured by NEC. It is engineered for high-efficiency switching applications in diverse electronic systems. The device is characterized by a low on-resistance, which significantly reduces power loss during operation and contributes to enhanced energy efficiency. Its design makes it a suitable component for a variety of applications where minimizing power dissipation is crucial.
Applications
- DC-DC converters
- Power management in portable devices
- Load switching applications
- Battery management systems
- Power supplies for consumer electronics
Features
- P-Channel Enhancement Mode MOSFET
- Low Drain-Source On-Resistance (RDS(on))
- High-Speed Switching Capability
- Surface Mount Packaging
- Low Gate Charge
Benefits
- Improved Energy Efficiency: The low RDS(on) minimizes power dissipation, resulting in increased energy efficiency in various electronic applications.
- Faster Switching Speeds: Facilitates high-frequency operation, which is crucial for modern power electronics and switching applications.
- Compact Design: The surface mount package enables a more compact and efficient printed circuit board layout.
- Enhanced Reliability: Designed for robust operation in diverse environmental and electrical conditions.
- Simplified Gate Drive Circuitry: The low gate charge simplifies the gate drive design, reducing component count and overall system cost.
Technical Specifications
The UPA1524H typically features a drain-source voltage (Vds) rating of -60V, a continuous drain current (Id) rating of -3A, and a low on-resistance (Rds(on)) of approximately 0.2 Ohms at a gate-source voltage (Vgs) of -10V. This combination of specifications makes it well-suited for power management applications that demand both efficiency and performance. The device’s low gate charge characteristics also contribute to improved switching performance and reduced power losses during operation. Its surface mount package allows for automated assembly processes, streamlining manufacturing and reducing costs. The UPA1524H is a robust and reliable component that can enhance the performance and efficiency of various electronic systems.