EN
  • EN
  • DE

STD24N06LT4G-VF01

Part No STD24N06LT4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 24A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 32nC @ 5V
Max Input Capacitance 1140pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.36W (Ta), 62.5W (Tj)
Maximum Rds On at Id,Vgs 45 mOhm @ 10A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102862-STD24N06LT4G-VF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD24N06LT4G-VF01 CAD Model

Description

The STD24N06LT4G-VF01 from ON Semiconductor is a state-of-the-art MOSFET designed for high-efficiency power management and conversion applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. With its advanced features and robust design, the STD24N06LT4G-VF01 is ideal for a wide range of applications, including switch-mode power supplies, motor control, and power management tasks.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be easily driven at lower gate voltages, making it suitable for low-voltage applications.
  • High Current Capacity: With a continuous drain current rating of up to 24A, the STD24N06LT4G-VF01 can handle high current loads, making it perfect for power-intensive applications.
  • Low On-Resistance: The MOSFET boasts a low on-resistance (R<sub>DS(on)), which minimizes power loss and improves efficiency in electronic circuits.
  • Enhanced Durability: Designed for longevity, the device features ruggedized device construction that can withstand harsh operating conditions.
  • Thermal Management: The power MOSFET is encapsulated in a DPAK package that enhances thermal dissipation, ensuring reliable performance even under high-temperature conditions.

Applications

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Battery Management Systems
  • Automotive Applications
  • Power Management in Portable Devices

The STD24N06LT4G-VF01 MOSFET from ON Semiconductor is a testament to the company's dedication to providing high-performance, reliable components. It offers designers a combination of efficiency, power handling, and thermal performance that is hard to match. Whether you are designing power supplies or integrating power management into portable devices, the STD24N06LT4G-VF01 is an excellent choice that will help ensure your products operate at their best.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess