The UPA2450CTL-E1 is a P-channel power MOSFET manufactured by Renesas Electronics America. It's designed for efficient power management and switching applications. The device offers low on-state resistance and is optimized for high-side load switching in various electronic circuits. It is commonly used in DC-DC converters, power management systems, and load switches.
Applications:
- DC-DC Converters: Used in step-down (buck) and step-up (boost) converters.
- Load Switching: Efficiently switches power to various loads in electronic systems.
- Power Management Systems: Found in battery-powered devices for power distribution.
- Battery Management Systems (BMS): Provides control for charging and discharging batteries.
- LED Drivers: Used for controlling current in LED lighting applications.
Features:
- P-Channel MOSFET: Simplifies high-side switching configurations.
- Low On-State Resistance (RDS(on)): Reduces power loss during conduction.
- Fast Switching Speed: Enables efficient operation at high frequencies.
- Surface Mount Package: Compact size for automated assembly.
- RoHS Compliant: Complies with environmental regulations for hazardous substances.
Benefits:
- High Efficiency: Low RDS(on) minimizes power dissipation and maximizes efficiency.
- Compact Size: Surface mount package reduces board space requirements.
- Simplified Design: P-channel configuration simplifies gate drive circuitry.
- Improved Thermal Performance: Efficient heat dissipation characteristics.
- Environmentally Friendly: RoHS compliance reduces environmental impact.
Additional Details:
The UPA2450CTL-E1 is specified by its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The datasheet provides specific values. Thermal resistance, particularly junction-to-ambient (RθJA), is important for thermal management. Gate charge (Qg) influences switching performance. The datasheet should be consulted for recommended soldering profiles, thermal considerations, and PCB layout guidelines.