The RUE002N05 is an N-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency switching applications, featuring a low on-resistance and fast switching speed. It is commonly used in DC-DC converters, load switches, and other power management circuits.
Applications
- DC-DC Converters
- Load Switches
- Power Management Circuits
- Battery Protection Circuits
- Motor Control Circuits
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on) = 2 mΩ typ. at VGS = 10 V)
- High Drain Current (ID = 50 A)
- Fast Switching Speed
- Logic Level Drive
- Small Surface Mount Package
Benefits
- Improved efficiency in power switching applications due to its ultra-low on-resistance.
- Reduced power losses and heat generation, enhancing overall system reliability.
- Fast switching speed enables higher frequency operation and improved transient response.
- Logic level drive simplifies gate drive circuitry and reduces system cost.
- Compact surface mount package allows for use in space-constrained applications.
- Protects battery-powered devices from over-discharge and over-charge conditions.
Additional Details
The RUE002N05 is available in a small surface mount package, facilitating automated assembly processes. It is designed to operate over a wide temperature range. The device is lead-free and RoHS compliant, adhering to environmental regulations. The drain-source breakdown voltage (VDS) is rated at 50V. The Gate-Source voltage is rated at +/- 20V. The low on-resistance minimizes conduction losses, contributing to higher overall system efficiency.