Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SOIC
Win Source Part Number 101407-PIC16F73T-E/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F73T-E/SO CAD Model

Description

Product Overview: PIC16F73T-E/SO

The PIC16F73T-E/SO is a powerful and versatile 8-bit microcontroller from the renowned manufacturer Microchip Technology. Designed with a focus on performance and flexibility, this microcontroller is a perfect choice for a wide range of embedded systems applications. It is part of Microchip's extensive PIC16F family, known for their ease of use and robust feature sets.

Key Features

  • CPU: The PIC16F73T-E/SO is based on Microchip's high-performance RISC architecture, providing a fast and efficient processing core with a maximum speed of 20 MHz.
  • Memory: It comes with 4 KB of flash program memory, allowing for ample space for application code. Additionally, it has 192 bytes of RAM and 128 bytes of EEPROM data memory for storage of variables and user data.
  • I/O and Peripherals: This microcontroller offers 22 I/O pins, which can be configured for various digital interfacing needs. It also includes rich peripheral features such as a 5-channel 8-bit Analog-to-Digital Converter (ADC), two PWM channels, and two Capture/Compare/PWM (CCP) modules for complex timing and control operations.
  • Communication: For communication purposes, the PIC16F73T-E/SO is equipped with synchronous and asynchronous serial communication capabilities through its USART module.
  • Power Management: The device supports a wide operating voltage range from 2.0V to 5.5V, which allows for flexibility in low-power and battery-operated applications. It also includes power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST).
  • Package: The microcontroller comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications.

Applications

The PIC16F73T-E/SO is an ideal microcontroller for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation

With its rich set of features and Microchip's reputation for reliability, the PIC16F73T-E/SO microcontroller is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.5832
ECAD model for STM32G0B0KET6
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
ECAD model for LM3S6965-EQC50-A2
Infineon Technologies
IC MCU 32BIT 288KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B360L Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF364LPMC1-G-JNE2
Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO
Microchip Technology
IC MCU 8BIT 2KB FLASH 14SOIC / AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-SOIC
Lowest to $1.3926
ECAD model for ATTINY204-SSNR
Infineon Technologies
IC MCU 32BIT 64KB FLASH 48TQFP / ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Lowest to $8.0730
ECAD model for CY8C4246AZI-M443
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention