EN
  • EN
  • DE

STM32G0B0KET6

Part No STM32G0B0KET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Bulk
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I²S, POR, PWM, Voltage Detect, WDT
Number of I/O 29
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1336778-STM32G0B0KET6
Ultra Librarian 3D Model Ultra Librarian STM32G0B0KET6 CAD Model

Description

STM32G0B0KET6 Microcontroller - STMicroelectronics

The STM32G0B0KET6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications that demand low-power operation and high performance. This product is part of the STM32G0 series, which is renowned for its energy efficiency, robust integration, and versatility in addressing various embedded system requirements.

At the heart of the STM32G0B0KET6 is a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 64 MHz. This core provides a balanced trade-off between computational power and power consumption, making it an ideal choice for cost-sensitive and power-conscious applications. The MCU comes with a rich set of peripherals and features that facilitate a wide variety of functionalities, from basic tasks to advanced operations.

The STM32G0B0KET6 boasts a memory configuration that includes 128 KB of Flash memory and 36 KB of SRAM, providing ample space for code and data storage. In terms of connectivity, the device supports multiple communication interfaces, including I2C, USARTs, SPIs, and a USB 2.0 Full-Speed interface, enabling easy integration with other devices and peripherals.

For enhanced functionality, the MCU also features a variety of timers, including a basic timer, general-purpose timers, and advanced-control timers for complex timing operations. Additionally, it includes a 12-bit analog-to-digital converter (ADC) with multiple channels, which allows for accurate measurement of analog signals. The device also supports Direct Memory Access (DMA) for efficient data transfer without CPU intervention.

Security and reliability are also focal points of the STM32G0B0KET6 design. The MCU incorporates hardware-based protection features such as a Memory Protection Unit (MPU) and a CRC calculation unit to ensure data integrity. Furthermore, the device is designed to operate across a wide temperature range, making it suitable for industrial applications.

In summary, the STM32G0B0KET6 from STMicroelectronics is a highly capable MCU that combines efficiency, performance, and a broad set of features to meet the demands of modern embedded systems. Its flexibility and robust design make it an excellent choice for a myriad of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0132 $54.1188
21+ $4.9339 $103.6119
32+ $4.7798 $152.9536
44+ $4.6256 $203.5264
56+ $4.4714 $250.3984
75+ $4.0088 $300.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess