Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 2.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 280pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 3.3 Ohm @ 1.15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031139-STD3NK50ZT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD3NK50
Introduction Date July 09, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD3NK50ZT4 CAD Model

Description

The STD3NK50ZT4 is a cutting-edge MOSFET transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ K5 series, which is known for its high efficiency and low on-resistance. The STD3NK50ZT4 is particularly suitable for a wide range of high voltage applications, making it a versatile component for engineers and designers alike.

Key Features

  • Voltage Rating: The STD3NK50ZT4 boasts a drain-source voltage (V<sub>DS) of 500V, providing a high breakdown voltage that is ideal for handling high voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 3A, this MOSFET can efficiently handle a moderate amount of current, making it suitable for a variety of power management tasks.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, which minimizes conduction losses and improves overall efficiency in applications.
  • High dv/dt Capability: Designed to withstand high voltage transients, the STD3NK50ZT4 offers a high dv/dt capability, ensuring reliability and stability in circuits prone to voltage spikes.
  • Zener-Protected: The gate of the MOSFET is protected by a built-in Zener diode, which provides protection against electrostatic discharge (ESD) and enhances the ruggedness of the device.

Applications

The STD3NK50ZT4 is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions

Package and Quality

The STD3NK50ZT4 is available in a DPAK package, which is known for its compact size and excellent thermal performance. The device meets STMicroelectronics' rigorous quality standards, ensuring high reliability and performance consistency for industrial, commercial, and consumer applications.

With its robust design and versatile features, the STD3NK50ZT4 from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their high voltage power systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4276 $51.3120
285+ $0.3509 $100.0065
445+ $0.3399 $151.2555
610+ $0.3290 $200.6900
790+ $0.3180 $251.2200
1,055+ $0.2851 $300.7805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention