EN
  • EN
  • DE

UPA1930TE-T1

Part No UPA1930TE-T1
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389281-UPA1930TE-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1930TE-T1 CAD Model

Description

The UPA1930TE-T1 is a P-channel power MOSFET from Renesas (formerly NEC), designed for efficient power management in various electronic applications. Its key features include low on-resistance, low gate charge, and fast switching speed, making it ideal for DC-DC converters and load switching applications.

Applications

  • DC-DC Converters: Used in voltage regulators and power supplies for efficient voltage conversion.
  • Load Switching: Acts as a switch to control power to various loads, such as LEDs or motors.
  • Power Management in Portable Devices: Found in battery-powered devices like smartphones and tablets for efficient power distribution.
  • Motor Control: Suitable for controlling small DC motors in consumer electronics.

Features

  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces switching losses.
  • P-Channel MOSFET: Offers easy implementation in high-side switching applications.
  • Surface Mount Package (T1): Allows for automated assembly and compact circuit design.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and gate charge minimize power consumption and heat generation.
  • Fast Switching: Enables efficient operation in high-frequency applications.
  • Compact Design: Small surface mount package allows for high-density circuit layouts.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementation.
  • Improved Thermal Performance: Reduced power losses result in lower operating temperatures.

Additional Details

The UPA1930TE-T1 typically features a drain-source voltage (Vds) rating suited for low-voltage applications. The gate-source voltage (Vgs) rating must be observed to prevent device damage. Power dissipation is affected by the ambient temperature and the effectiveness of heatsinking. Consult the datasheet for detailed specifications, including electrical characteristics, thermal resistance, and safe operating area (SOA), to ensure proper application and prevent failure. The 'T1' suffix usually indicates tape and reel packaging for efficient automated assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess