EN
  • EN
  • DE

EMC1133-AIZL-TR

Part No EMC1133-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Output Type Simple Serial Transport (SST)
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Accuracy - Highest (Lowest) ±2°C
Testing Conditions 40°C to 70°C (40°C to 70°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 051167-EMC1133-AIZL-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMC1133-AIZL-TR CAD Model

Description

Product Overview: EMC1133-AIZL-TR from Microchip Technology

The EMC1133-AIZL-TR is a high-performance, low-power temperature sensor from Microchip Technology, designed for precise thermal monitoring in a variety of applications. This advanced sensor provides a digital output that corresponds to the temperature of the external diode, allowing for easy integration with a host microcontroller or processor.

Key Features

  • Accuracy: Offers exceptional accuracy of ±1°C for external diode temperatures, ensuring precise temperature readings critical for system reliability and performance.
  • Temperature Range: Capable of monitoring a wide temperature range, making it suitable for diverse applications from industrial systems to consumer electronics.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to minimize power usage, which is crucial for battery-powered devices.
  • Programmable Resolution: Features programmable resolution for the temperature readings, providing flexibility to optimize for power or speed based on application needs.
  • Supply Voltage: Operates over a supply voltage range that accommodates various design requirements, enhancing the sensor's versatility.

Applications

The EMC1133-AIZL-TR is ideal for a wide array of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Thermal Management Systems

Package and Availability

This temperature sensor comes in a compact, RoHS-compliant package, which is suitable for space-constrained applications. The EMC1133-AIZL-TR is provided in tape and reel form, facilitating efficient assembly during the manufacturing process. Check with Microchip Technology or authorized distributors for availability and bulk ordering options.

Conclusion

The EMC1133-AIZL-TR temperature sensor from Microchip Technology stands out with its precision, low power consumption, and flexibility, making it an excellent choice for designers looking to incorporate reliable thermal monitoring into their systems.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess