EN
  • EN
  • DE

UPG104B-JV

Part No UPG104B-JV
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395924-UPG104B-JV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG104B-JV CAD Model

Description

The UPG104B-JV, manufactured by NEC, is a GaAs MMIC SPDT (Single Pole Double Throw) switch. This type of switch is designed for various high-frequency applications where signal routing and switching are essential.

Applications

  • Wireless communication systems: Used in cellular base stations, handsets, and other wireless devices for switching between different frequency bands or signal paths.
  • Radar systems: Employed in radar transceivers for switching between transmit and receive modes.
  • Test and measurement equipment: Utilized in signal generators, spectrum analyzers, and other test instruments for signal routing.
  • Satellite communication: Found in satellite transceivers for signal switching and routing.
  • Microwave communication: Used in microwave radios and other communication equipment for signal switching.

Features

  • SPDT configuration: Allows for switching a signal between two different paths.
  • GaAs MMIC technology: Offers high-speed switching, low insertion loss, and high isolation.
  • Low insertion loss: Minimizes signal attenuation when the switch is in the ON state.
  • High isolation: Prevents signal leakage when the switch is in the OFF state.
  • Fast switching speed: Enables rapid signal routing and switching.
  • Compact size: Suitable for integration into small form factor devices.

Benefits

  • Improved system performance: The low insertion loss and high isolation of the UPG104B-JV contribute to improved signal integrity and overall system performance.
  • Increased design flexibility: The SPDT configuration allows for flexible signal routing options.
  • Reduced power consumption: GaAs MMIC technology enables low power consumption compared to other switch technologies.
  • Simplified system design: The compact size and ease of integration simplify system design.
  • Enhanced reliability: GaAs MMIC technology offers high reliability and long operating life.

The UPG104B-JV is typically supplied in a small surface-mount package. The specific electrical characteristics, such as insertion loss, isolation, and switching speed, are dependent on the operating frequency and bias conditions. Consult the datasheet for detailed specifications and application guidelines. Its robust performance and versatility make it a suitable choice for demanding high-frequency switching applications.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $9.7932
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess