EN
  • EN
  • DE

6-1393817-4

Part No 6-1393817-4
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE 4PDT 2A 48VDC / General Purpose Relay 4PDT (4 Form C) Socketable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series V23003, AXICOM
Package Bulk
Mounting Type Socketable
Coil Voltage 48VDC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 2 A
Switching Voltage 125VAC, 150VDC - Max
Coil Current 34.3 mA
Coil Type Latching, Dual Coil
Termination Style Plug In
Must Operate Voltage 33.5 VDC
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 1.4 kOhms
Base Product Number 1393817
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0050
Other Names 2266-6-1393817-4,V23003B64C110
Standard Package 5
Win Source Part Number 1164177-6-1393817-4
Ultra Librarian 3D Model Ultra Librarian 6-1393817-4 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 1164177-6-1393817-4 is a high-quality signal relay designed for general-purpose use.

  • Contact Form: 4PDT (4 Form C)
  • Contact Material: silver (Ag), gold (Au)
  • Standard Package: 5
  • Coil Resistance: 1.4 kOhms
  • Relay Type: latching, dual coil
  • Coil Voltage: 48VDC
  • Contact Rating (Current): 2A
  • Switching Voltage: 125VAC or 150VDC (max)
  • Mounting: socketable
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.41.0050
  • Must Operate Voltage: 33.5VDC
  • Must Release Voltage: none
  • REACH Status: no REACH status
  • Alternative Part Numbers: V23003B0064C110

You May Also Be Interested in

Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $380.1557 $380.1557
2+ $340.8292 $681.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
In Stock: 36 pieces Factory Stock: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess